AXIAL FAN, 60MM, 5VDC, 12.332CFM, 24.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.62CFM; Noise Rating:25.3dBA; Power Rating:600mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 45T0211 |
| Product Name | Axial Fan, 60Mm, 5Vdc, 12.332Cfm, 24.8Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.62 SCFM (21.45 m³/hr) |
| Nominal Voltage | 5 volts |