ADDA USA Corporation Axial Fan, 60Mm, 5Vdc, 370Ma; Supply Voltage Vdc Adda AD0605HB-D71GL

Description
AXIAL FAN, 60MM, 5VDC, 370mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:1.85W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 5VDC, 370mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:1.85W; Rated Speed:4500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 5Vdc, 370Ma; Supply Voltage Vdc Adda - 92P7592 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 5Vdc, 370Ma; Supply Voltage Vdc Adda
92P7592
Axial Fan, 60Mm, 5Vdc, 370Ma; Supply Voltage Vdc Adda 92P7592
AXIAL FAN, 60MM, 5VDC, 370mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:1.85W; Rated Speed:4500rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 5VDC, 370mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.82CFM; Noise Rating:33.4dBA; Power Rating:1.85W; Rated Speed:4500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 92P7592
Product Name Axial Fan, 60Mm, 5Vdc, 370Ma; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.82 SCFM (26.89 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010DALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers