ADDA USA CORPORATION
AD0505MB-G76 -- DC FANS 50MM X 10MM 5VDC ADDA
ADDA USA Corporation
Dc Fans 50Mm X 10Mm 5Vdc Adda
AD0505MB-G76
Description
DC FANS 50MM X 10MM 5VDC
Description
DC FANS 50MM X 10MM 5VDC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
05AC7771 |
|
Product Name
|
Dc Fans 50Mm X 10Mm 5Vdc Adda |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details