ADDA USA Corporation Axial Fan, 40Mm, 24Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda AD0424MB-C50

Description
AXIAL FAN, 40MM, 24VDC, 7.741CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes
Description
AXIAL FAN, 40MM, 24VDC, 7.741CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 24Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda - 58P0773 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
58P0773
Axial Fan, 40Mm, 24Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda 58P0773
AXIAL FAN, 40MM, 24VDC, 7.741CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 7.741CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0773
Product Name Axial Fan, 40Mm, 24Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 380 SCFM (646 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RHA40000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details