AXIAL FAN, 40MM, 24VDC, 6.999CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.999CFM; Noise Rating:30dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0771 |
| Product Name | Axial Fan, 40Mm, 24Vdc, 6.999Cfm, 30Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) |
| Nominal Voltage | 24 volts |