ADDA USA Corporation Axial Fan, 40Mm, 12Vdc, 9.579Cfm, 37.5Dba; Supply Voltage Vdc Adda AD0412UB-C50

Description
AXIAL FAN, 40MM, 12VDC, 9.579CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.579CFM; Noise Rating:37.5dBA; Power Rating:1.68W RoHS Compliant: Yes
Description
AXIAL FAN, 40MM, 12VDC, 9.579CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.579CFM; Noise Rating:37.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 9.579Cfm, 37.5Dba; Supply Voltage Vdc Adda - 58P0766 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 9.579Cfm, 37.5Dba; Supply Voltage Vdc Adda
58P0766
Axial Fan, 40Mm, 12Vdc, 9.579Cfm, 37.5Dba; Supply Voltage Vdc Adda 58P0766
AXIAL FAN, 40MM, 12VDC, 9.579CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.579CFM; Noise Rating:37.5dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 9.579CFM, 37.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.579CFM; Noise Rating:37.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0766
Product Name Axial Fan, 40Mm, 12Vdc, 9.579Cfm, 37.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.58 SCFM (16.28 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125XT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.6700 in H2O (1.25 Torr)
View Details
Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details