ADDA USA Corporation Axial Fan, 40Mm, 12Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda AD0412MB-C50

Description
AXIAL FAN, 40MM, 12VDC, 7.741CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 7.741CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda - 58P0763 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
58P0763
Axial Fan, 40Mm, 12Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda 58P0763
AXIAL FAN, 40MM, 12VDC, 7.741CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7.741CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:960mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0763
Product Name Axial Fan, 40Mm, 12Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 200 watts
View Details
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers