AXIAL FAN, 40MM, 12VDC, 6.4CFM, 19DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.4CFM; Noise Rating:19dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 08R6656 |
| Product Name | Axial Fan, 40Mm, 12Vdc, 6.4Cfm, 19Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.4 SCFM (10.88 m³/hr) |
| Nominal Voltage | 12 volts |