ADDA USA Corporation Axial Fan, 40Mm, 12Vdc, 4.489Cfm, 17.5Dba; Supply Voltage Vdc Adda AD0412DB-C50

Description
AXIAL FAN, 40MM, 12VDC, 4.489CFM, 17.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.489CFM; Noise Rating:17.5dBA; Power Rating:480mW RoHS Compliant: Yes
Description
AXIAL FAN, 40MM, 12VDC, 4.489CFM, 17.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.489CFM; Noise Rating:17.5dBA; Power Rating:480mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 4.489Cfm, 17.5Dba; Supply Voltage Vdc Adda - 58P0756 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 4.489Cfm, 17.5Dba; Supply Voltage Vdc Adda
58P0756
Axial Fan, 40Mm, 12Vdc, 4.489Cfm, 17.5Dba; Supply Voltage Vdc Adda 58P0756
AXIAL FAN, 40MM, 12VDC, 4.489CFM, 17.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.489CFM; Noise Rating:17.5dBA; Power Rating:480mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 4.489CFM, 17.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.489CFM; Noise Rating:17.5dBA; Power Rating:480mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0756
Product Name Axial Fan, 40Mm, 12Vdc, 4.489Cfm, 17.5Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details