ADDA USA Corporation Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda AD0405MB-C50

Description
AXIAL FAN, 40MM, 5VDC, 7.741CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 7.741CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda - 58P0754 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
58P0754
Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda 58P0754
AXIAL FAN, 40MM, 5VDC, 7.741CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 7.741CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.741CFM; Noise Rating:33dBA; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0754
Product Name Axial Fan, 40Mm, 5Vdc, 7.741Cfm, 33Dba; Supply Voltage Vdc Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level 27.56 dbA
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details