AXIAL FAN, 40MM, 5VDC, 4.2CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.2CFM; Noise Rating:21dBA; Power Rating:350mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 58P0753 |
| Product Name | Axial Fan, 40Mm, 5Vdc, 4.2Cfm, 21Dba; Supply Voltage Vdc Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) |
| Nominal Voltage | 5 volts |