ADDA USA Corporation Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda AA8382HS-AT

Description
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda - 58P0746 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda
58P0746
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda 58P0746
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0746
Product Name Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details