ADDA USA Corporation Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda AA8382HB-AT

Description
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda - 58P0745 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda
58P0745
Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda 58P0745
AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC, 70mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0745
Product Name Axial Fan, 80Mm, 230Vac, 70Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64.63 SCFM (110 m³/hr)
Maximum Sound Level 39 dbA
View Details