ADDA USA Corporation Axial Fan, 80Mm, 115Vac, 80Ma; Nominal Rated Voltage Ac Adda AA8381MB-AT

Description
AXIAL FAN, 80MM, 115VAC, 80mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:26.2dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 115VAC, 80mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:26.2dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 115Vac, 80Ma; Nominal Rated Voltage Ac Adda - 58P0743 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac, 80Ma; Nominal Rated Voltage Ac Adda
58P0743
Axial Fan, 80Mm, 115Vac, 80Ma; Nominal Rated Voltage Ac Adda 58P0743
AXIAL FAN, 80MM, 115VAC, 80mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:26.2dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC, 80mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:26.2dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0743
Product Name Axial Fan, 80Mm, 115Vac, 80Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details