ADDA USA Corporation Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Adda AA8381HS-AT

Description
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Adda - 58P0742 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Adda
58P0742
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Adda 58P0742
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:29.6CFM; Noise Rating:31.6dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0742
Product Name Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details