AXIAL FAN, 120MM, 230VAC, 87CFM, 43DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 45T0154 |
| Product Name | Axial Fan, 120Mm, 230Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 87 SCFM (148 m³/hr) |
| Nominal Voltage | 230 volts |