ADDA USA Corporation Axial Fan, 120Mm, 115Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda AA1281MS-AT

Description
AXIAL FAN, 120MM, 115VAC, 87CFM, 43DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 87CFM, 43DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda - 58P0738 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda
58P0738
Axial Fan, 120Mm, 115Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda 58P0738
AXIAL FAN, 120MM, 115VAC, 87CFM, 43DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 87CFM, 43DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0738
Product Name Axial Fan, 120Mm, 115Vac, 87Cfm, 43Dba; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details