ADDA USA Corporation Axial Fan, 120Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda AA1281MB-AT

Description
AXIAL FAN, 120MM, 115VAC, 250mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 115VAC, 250mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda - 58P0736 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda
58P0736
Axial Fan, 120Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda 58P0736
AXIAL FAN, 120MM, 115VAC, 250mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 250mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:87CFM; Noise Rating:42dBA; Power Rating:16W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0736
Product Name Axial Fan, 120Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Axial Fans - 2557311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.39 SCFM (113 m³/hr)
Maximum Sound Level 47 dbA
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details