ADDA USA Corporation Axial Fan, 120Mm, 115Vac, 68Cfm, 37.9Dba; Nominal Rated Voltage Ac Adda AA1281LS-AT

Description
AXIAL FAN, 120MM, 115VAC, 68CFM, 37.9DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:40.1dBA; Power Rating:10.8W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 68CFM, 37.9DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:40.1dBA; Power Rating:10.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 68Cfm, 37.9Dba; Nominal Rated Voltage Ac Adda - 58P0734 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 68Cfm, 37.9Dba; Nominal Rated Voltage Ac Adda
58P0734
Axial Fan, 120Mm, 115Vac, 68Cfm, 37.9Dba; Nominal Rated Voltage Ac Adda 58P0734
AXIAL FAN, 120MM, 115VAC, 68CFM, 37.9DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:40.1dBA; Power Rating:10.8W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 68CFM, 37.9DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:40.1dBA; Power Rating:10.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0734
Product Name Axial Fan, 120Mm, 115Vac, 68Cfm, 37.9Dba; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 SCFM (129 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.82 SCFM (3.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details