ADDA USA Corporation Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda AA1281HS-AT

Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Rated Speed:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Rated Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda - 58P0730 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda
58P0730
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda 58P0730
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Rated Speed:- RoHS Compliant: Yes

AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 250MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:97CFM; Noise Rating:44.5dBA; Rated Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58P0730
Product Name Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 250Ma; Nominal Rated Voltage Ac Adda
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details