Adaptive Power Systems AC Source FC110

Description
The FC110 is a 1 kVA ac source from Adaptive Power Systems. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1 KVA Max Output Current: 0-150 V: 8.4 A; 0-300 V: 4.2 A Output Voltage: 0-300.0 VAC in 0.1 V step Output Frequency: 45-500 Hz Frequency Stability: better than 100 PPM Frequency Response: +0.5% recovery time < 100µS Waveform: Sine Wave, THD < 0.5%, resistive load Load Regulation: <+ 0.5 %, recovery time < 100µS The FC 110 requires an input power of 115 volts AC ± 15%, or 230 volts AC ±15%, 47-63 Hz single phase.
Description
The FC110 is a 1 kVA ac source from Adaptive Power Systems. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1 KVA Max Output Current: 0-150 V: 8.4 A; 0-300 V: 4.2 A Output Voltage: 0-300.0 VAC in 0.1 V step Output Frequency: 45-500 Hz Frequency Stability: better than 100 PPM Frequency Response: +0.5% recovery time < 100µS Waveform: Sine Wave, THD < 0.5%, resistive load Load Regulation: <+ 0.5 %, recovery time < 100µS The FC 110 requires an input power of 115 volts AC ± 15%, or 230 volts AC ±15%, 47-63 Hz single phase.

Suppliers

Company
Product
Description
Supplier Links
AC Source FC110
The FC110 is a 1 kVA ac source from Adaptive Power Systems. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 1 KVA Max Output Current: 0-150 V: 8.4 A; 0-300 V: 4.2 A Output Voltage: 0-300.0 VAC in 0.1 V step Output Frequency: 45-500 Hz Frequency Stability: better than 100 PPM Frequency Response: +0.5% recovery time < 100µS Waveform: Sine Wave, THD < 0.5%, resistive load Load Regulation: <+ 0.5 %, recovery time < 100µS The FC 110 requires an input power of 115 volts AC ± 15%, or 230 volts AC ±15%, 47-63 Hz single phase.

The FC110 is a 1 kVA ac source from Adaptive Power Systems. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power Rating: 1 KVA
  • Max Output Current: 0-150 V: 8.4 A; 0-300 V: 4.2 A
  • Output Voltage: 0-300.0 VAC in 0.1 V step
  • Output Frequency: 45-500 Hz
  • Frequency Stability: better than 100 PPM
  • Frequency Response: +0.5% recovery time < 100µS
  • Waveform: Sine Wave, THD < 0.5%, resistive load
  • Load Regulation: <+ 0.5 %, recovery time < 100µS

The FC 110 requires an input power of 115 volts AC ± 15%, or 230 volts AC ±15%, 47-63 Hz single phase.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number FC110
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers