Adaptall Inc. Conduit/Fitting 12/12/9000

Description
HOSE ADAPTER / FITTING, SERIES 9000, MALE, TYPE / BSPP, STRAIGHT, 3/4 INCH NPT X 2, G 3/4-14 THREAD X 2, 45 MM LENGTH, 32 MM CH WIDTH, CARBON STEEL, RELEVANT STANDARDS / ISO 1179 / ISO 8434-6 / BS 5200. FREE 2 YEAR RADWELL WARRANTY
Description
HOSE ADAPTER / FITTING, SERIES 9000, MALE, TYPE / BSPP, STRAIGHT, 3/4 INCH NPT X 2, G 3/4-14 THREAD X 2, 45 MM LENGTH, 32 MM CH WIDTH, CARBON STEEL, RELEVANT STANDARDS / ISO 1179 / ISO 8434-6 / BS 5200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Conduit/Fitting - 129428783 - Radwell International
Willingboro, NJ, United States
Conduit/Fitting
129428783
Conduit/Fitting 129428783
HOSE ADAPTER / FITTING, SERIES 9000, MALE, TYPE / BSPP, STRAIGHT, 3/4 INCH NPT X 2, G 3/4-14 THREAD X 2, 45 MM LENGTH, 32 MM CH WIDTH, CARBON STEEL, RELEVANT STANDARDS / ISO 1179 / ISO 8434-6 / BS 5200. FREE 2 YEAR RADWELL WARRANTY

HOSE ADAPTER / FITTING, SERIES 9000, MALE, TYPE / BSPP, STRAIGHT, 3/4 INCH NPT X 2, G 3/4-14 THREAD X 2, 45 MM LENGTH, 32 MM CH WIDTH, CARBON STEEL, RELEVANT STANDARDS / ISO 1179 / ISO 8434-6 / BS 5200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Hose Fittings
Product Number 129428783
Product Name Conduit/Fitting
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1761945 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.250 inch (6.35 mm)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Quick Connect Assembly - MQC-2 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
2 suppliers
Pneumatic protective conduit fitting - MKGV-23-M32-B - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature -40 to 212 F (-40 to 100 C)
View Details