SUBMINIATURE ROCKER SWITCH, COPP
Rocker Switch SPDT 3A (AC/DC) 125V Through Hole
SUBMINIATURE ROCKER SWITCH, COPP
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1001-SW-R3-2B-B-SB5-13 | 2057-SW-R3-2B-B-SB5-13-ND | SW-R3-2B-B-SB5-13 |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches |
| Standards / Compliances | RoHS | ||
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw |