Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In
SUBMINIATURE ROCKER SWITCH, SOLD
SUBMINIATURE ROCKER SWITCH, SOLD
SUBMINIATURE ROCKER SWITCH, SOLD
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 2057-SW-R3-1A-A-LG13-2-ND | 1001-SW-R3-1A-A-LG13-2 | SW-R3-1A-A-LG13-2 | SW-R3-1A-A-LG13-2 |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | ||
| Features | Illuminated |