MEDIUM ROCKER SWITCH, QUICK CONN
MEDIUM ROCKER SWITCH, QUICK CONN
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
MEDIUM ROCKER SWITCH, QUICK CONN
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | SW-R1-1A-E-1-0 | 1001-SW-R1-1A-E-1-0 | 2057-SW-R1-1A-E-1-0-ND | SW-R1-1A-E-1-0 |
| Product Name | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | RoHS | |||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |