Keylock Switch 2 Position SPDT 4A (AC) 125VAC DC Panel Mount
KEYLOCK SWITCH, 16MM, PANEL MOUN
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 2057-SW-R-K9-A-ND | 1001-SW-R-K9-A |
| Product Name | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock |
| Current Rating | 4.0 amps | |
| Angle of Throw | 60 degrees |