KEYLOCK SWITCH, 16MM, PANEL MOUN
Keylock Switch 2 Position SPST 2A (AC), 4A (DC) 250VAC 28VDC Panel Mount
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1001-SW-R-K7A-A | 2057-SW-R-K7A-A-ND |
| Product Name | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock |
| Current Rating | 4.0 amps | |
| Angle of Throw | 60 degrees |