Adam Technologies, Inc. Keylock Switches SW-R-K5-A

Description
KEYLOCK SWITCH, 14.5MM PANEL MOU
Request a Quote Datasheet
Description
KEYLOCK SWITCH, 14.5MM PANEL MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1001-SW-R-K5-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1001-SW-R-K5-A
Keylock Switches 1001-SW-R-K5-A
KEYLOCK SWITCH, 14.5MM PANEL MOU

KEYLOCK SWITCH, 14.5MM PANEL MOU

Supplier's Site Datasheet
Keylock Switches - 2057-SW-R-K5-A-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
2057-SW-R-K5-A-ND
Keylock Switches 2057-SW-R-K5-A-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Rotary Switches Rotary Switches
Product Number 1001-SW-R-K5-A 2057-SW-R-K5-A-ND
Product Name Keylock Switches Keylock Switches
Actuator Type Keylock Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3502-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details