Keylock Switch 2 Position SPST 4A (AC/DC) 125VAC 28VDC Panel Mount
KEYLOCK SWITCH, 19MM, PANEL MOUN
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 2057-SW-R-K10-A-ND | 1001-SW-R-K10-A |
| Product Name | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock |