"6 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold"
MACHINE PIN SOCKET 6P 2.54MM PIT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-SMC-2-06-1-GT-ND | SMC-2-06-1-GT |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 100 to 150 volts | 100 to 150 volts |
| Current Rating | 3.0 amps | 3.0 amps |