The RD7-24S123R is a 3 W isolated DC-DC converter with a 18~36 VDC input range and a regulated 12 VDC output at 250 mA. It features up to 80% efficiency, 1.5 kVDC isolation, and continuous short-circuit protection with current foldback. The device comes in an SIP8 package measuring 21.8 x 9.2 x 11.1 mm and operates from -40°C to +85°C. It is UL recognized and RoHS compliant.
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 18V~36VDC INPUT, 12VDC, 3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1001-RD7-24S123R |
| Product Name | Power Supplies - Board Mount |
| Output Voltage | 12 volts |