Connectors Sockets - Processor (PLCC, PGA,BGA, etc.)
Win Source Part Number: 1172353-PLCC-44-AT
Category: Connectors, Interconnects>Socket
Series: PLCC
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tube
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 24
Number of Positions or Pins (Grid): 44 (4 x 11)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0µin (2.03µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0µin (2.03µm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.126" (3.20mm)
Contact Resistance: 30mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): PLCC-44 AT; PLCC-44-AT.; PLCC44AT;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Tech
Other Names: 2057-PLCC-44-AT
Base Product Number: PLCC
44 (4 x 11) Pos PLCC Socket Tin Through Hole
PLCC 44P THROUGH HOLE
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | PLCC-44-AT | 1172353-PLCC-44-AT | 2057-PLCC-44-AT-ND | PLCC-44-AT |
| Product Name | Connectors Sockets - Processor (PLCC, PGA,BGA, etc.) | Connectors, Interconnects - Sockets for ICs, Transistors | IC Sockets | Sockets for ICs, Transistors |
| Termination | Solder |