PLCC 32P THROUGH HOLE Product overview: PLCC-32-AT from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-PLCC-32-AT can be used for catalog matching and distributor lookup.
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Manufacturer: Adam Technologies, Inc.
Win Source Part Number: 930696-PLCC-32-AT
Series: PLCC
Operating Temperature Range: -55°C ~ 105°C
Features: 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Package: Tube
Mounting: Through Hole
Family Name: PLCC
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
PLCC 32P THROUGH HOLE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 409-PLCC-32-AT | 2057-PLCC-32-AT-ND | 930696-PLCC-32-AT | PLCC-32-AT |
| Product Name | Through-Hole Electronic Connector | IC Sockets | Sockets for ICs, Transistors - PLCC-32-AT | Sockets for ICs, Transistors |
| Termination | Solder |