Adam Technologies, Inc. Spring Loaded PH2-3B-08-MVS-5375-C1

Description
8 Position Spring Piston Connector Through Hole, Solder Cup
Request a Quote Datasheet
Description
8 Position Spring Piston Connector Through Hole, Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 2057-PH2-3B-08-MVS-5375-ND - DigiKey
Thief River Falls, MN, United States
8 Position Spring Piston Connector Through Hole, Solder Cup

8 Position Spring Piston Connector Through Hole, Solder Cup

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2057-PH2-3B-08-MVS-5375-ND
Product Name Spring Loaded
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1455-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details