CONN HEADER VERT 3POS 2.54MM
Alternative Parts (Cross-Reference): Cross
Manufacturer: Adam Tech
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: PH1
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Unshrouded
Mounting Type: Through Hole
Connectors Board to Board, PCB Mt Pin Hders & Recept
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
| New Yorker Electronics Co., Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-PH1-03-UA | PH1-03-UA | 2057-PH1-03-UA-ND | |
| Product Name | Rectangular Connectors | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Board to Board Connector | Header Connector; Header |