"2 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Through Hole Tin"
RECEPTICAL WITH HOOKS 2P 2.54MM
RECEPTICAL WITH HOOKS 2P 2.54MM
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCE-C-02-ND | 1001-PCE-C-02 | PCE-C-02 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom Entry | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |