RECEPTICAL WITH HOOKS 10P 2.54MM
"10 Position Receptacle Connector 0.100"" (2.54mm) Board Edge, Through Hole, Right Angle Tin"
RECEPTICAL WITH HOOKS 10P 2.54MM
RECEPTICAL WITH HOOKS 10P 2.54MM
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PCE-B-10 | 2057-PCE-B-10-ND | 1001-PCE-B-10 | PCE-B-10 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 2.5 amps | 2.5 amps |