"20 Position FFC, FPC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Through Hole"
FPC/FFC CONNECTOR, LIF TYPE, 1.0
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCB-C-20-T-20-ND | 1001-PCB-C-20-T-20 | PCB-C-20-T-20 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC & FPC Connectors | FFC / FPC |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole | ||
| Voltage Rating | 50 volts |