FPC/FFC CONNECTOR, LIF TYPE, 1.0
"11 Position FFC, FPC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Through Hole"
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-PCB-C-11-T-20 | PCB-C-11-T-20 | 2057-PCB-C-11-T-20-ND |
| Product Name | FFC & FPC Connectors | FFC / FPC | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole | ||
| Voltage Rating | 50 volts |