"10 Position FFC, FPC Connector Contacts, Top and Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
FPC/FFC CONNECTOR, LIF TYPE, 1.0
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCB-C-10-SA-20-ND | PCB-C-10-SA-20 | 1001-PCB-C-10-SA-20 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC | FFC & FPC Connectors |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 50 volts |