FPC/FFC CONNECTOR, LIF TYPE, 1.0
"5 Position FFC, FPC Connector Contacts, Top and Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | PCB-C-05-SA-20 | 1001-PCB-C-05-SA-20 | 2057-PCB-C-05-SA-20-ND |
| Product Name | FFC / FPC | FFC & FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 50 volts |