"20 Position FFC, FPC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
FPC/FFC CONNECTOR, LIF TYPE, 1.2
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCB-B-20-SA-25-ND | PCB-B-20-SA-25 | 1001-PCB-B-20-SA-25 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC | FFC & FPC Connectors |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |