FPC/FFC CONNECTOR, LIF TYPE, 1.2
"18 Position FFC, FPC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle"
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-PCB-B-18-SA-25 | PCB-B-18-SA-25 | 2057-PCB-B-18-SA-25-ND |
| Product Name | FFC & FPC Connectors | FFC / FPC | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |