"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole"
FPC/FFC CONNECTOR, LIF TYPE, 1.2
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-PCB-B-08-T-25-ND | PCB-B-08-T-25 | 1001-PCB-B-08-T-25 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC | FFC & FPC Connectors |
| Connector Type | FPC / FFC | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |