12V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
POWER ADAPTER, NEMA PLUG TO DC P
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PA-004 | 2057-PA-004-ND | 1001-PA-004 |
| Product Name | Power Supplies | AC DC Desktop, Wall Power Adapters | AC Power Supplies |
| Type | 1 | AC / DC Adapter | |
| Form Factor | Wall Mount | ||
| Operating Temperature | 0 to 40 C (32 to 104 F) | ||
| AC Output Voltage | 12.0 volts |