5V AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
POWER ADAPTER, NEMA PLUG TO USB
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2057-PA-001-ND | 1001-PA-001 |
| Product Name | AC DC Desktop, Wall Power Adapters | AC Power Supplies |
| Type | 1 | AC / DC Adapter |
| Form Factor | Wall Mount | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| AC Output Voltage | 5.0 volts |