CABLE MOD 8P8C PLUG TO PLUG 10'
CABLE MOD 8P8C PLUG TO PLUG 10'
Ethernet Patch Cable Cat5e 010ft Gray w/
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1001-NPC-5E-010-GY-BB | NPC-5E-010-GY-BB | NPC-5E-010-GY-BB | 2057-NPC-5E-010-GY-BB-ND |
| Product Name | Modular Cables | Cable Assemblies | Modular/Ethernet Cables (RJ45, RJ11) | |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | ||
| Gender | Male-Male | |||
| Standards / Certifications | RoHS | |||
| Product Type | Patch |