Adam Technologies, Inc. Cable Assemblies NPC-5E-010-BU

Description
CABLE MOD 8P8C PLUG TO PLUG 10'
Request a Quote Datasheet
Description
CABLE MOD 8P8C PLUG TO PLUG 10'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NPC-5E-010-BU - Powell Electronics, Inc.
Swedesboro, NJ, United States
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
NPC-5E-010-BU
Cable Assemblies NPC-5E-010-BU
Ethernet Patch Cable Cat5e 010ft Blue

Ethernet Patch Cable Cat5e 010ft Blue

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 2057-NPC-5E-010-BU-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
2057-NPC-5E-010-BU-ND
Modular/Ethernet Cables (RJ45, RJ11) 2057-NPC-5E-010-BU-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Modular Cables 1001-NPC-5E-010-BU
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - NPC-5E-010-BU - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-5E-010-BU
Cable Assemblies - Modular Cables NPC-5E-010-BU
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number NPC-5E-010-BU NPC-5E-010-BU 2057-NPC-5E-010-BU-ND 1001-NPC-5E-010-BU NPC-5E-010-BU
Product Name Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Modular Cables Cable Assemblies - Modular Cables
Product Type Patch
Cable Type Cat 5 Cat 5
Application LAN / Ethernet
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details