; CONNECTOR TYPE:RJ25; CONTACT MATERIAL:PHOSPHOR BRONZE; SERIES:MTJ; CONTACT PLATING:GOLD; GENDER:JACK; NO. OF CONTACTS:6; NO. OF PORTS:1; NO. OF POSI. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 19226881 |
| Product Name | Uncategorized |