Adam Technologies, Inc. Rectangular Connectors MTE-04

Description
CONNECTOR, WIRE HOUSING, 2.54MM
Request a Quote
Description
CONNECTOR, WIRE HOUSING, 2.54MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1001-MTE-04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-MTE-04
Rectangular Connectors 1001-MTE-04
CONNECTOR, WIRE HOUSING, 2.54MM

CONNECTOR, WIRE HOUSING, 2.54MM

Supplier's Site
Swedesboro, NJ, United States
CONNECTOR, WIRE HOUSING, 2.54MM

CONNECTOR, WIRE HOUSING, 2.54MM

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1001-MTE-04 MTE-04
Product Name Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details